ROHM Semiconductor USA, LLC Rf Transistor, Aec-Q101, Npn, 4.7K/4.7K; Digital Transistor Polarity Rohm DTC143EMFHAT2L

Description
RF TRANSISTOR, AEC-Q101, NPN, 4.7K/4.7K; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; RoHS Compliant: Yes
Datasheet
Description
RF TRANSISTOR, AEC-Q101, NPN, 4.7K/4.7K; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Transistor, Aec-Q101, Npn, 4.7K/4.7K; Digital Transistor Polarity Rohm - 24AC4742 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Aec-Q101, Npn, 4.7K/4.7K; Digital Transistor Polarity Rohm
24AC4742
Rf Transistor, Aec-Q101, Npn, 4.7K/4.7K; Digital Transistor Polarity Rohm 24AC4742
RF TRANSISTOR, AEC-Q101, NPN, 4.7K/4.7K; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; RoHS Compliant: Yes

RF TRANSISTOR, AEC-Q101, NPN, 4.7K/4.7K; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AC4742
Product Name Rf Transistor, Aec-Q101, Npn, 4.7K/4.7K; Digital Transistor Polarity Rohm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details