ROHM Semiconductor USA, LLC Trans, Npn, Aec-Q101, 2.2K/2.2K, Sot-323; Collector Emitter Voltage V(Br)Ceo Rohm DTC123EUAFRAT106

Description
TRANS, NPN, AEC-Q101, 2.2K/2.2K, SOT-323; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm; Resistor Ratio, R1 / R2:1(Ratio) RoHS Compliant: Yes
Datasheet
Description
TRANS, NPN, AEC-Q101, 2.2K/2.2K, SOT-323; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm; Resistor Ratio, R1 / R2:1(Ratio) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trans, Npn, Aec-Q101, 2.2K/2.2K, Sot-323; Collector Emitter Voltage V(Br)Ceo Rohm - 89Y7179 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, Aec-Q101, 2.2K/2.2K, Sot-323; Collector Emitter Voltage V(Br)Ceo Rohm
89Y7179
Trans, Npn, Aec-Q101, 2.2K/2.2K, Sot-323; Collector Emitter Voltage V(Br)Ceo Rohm 89Y7179
TRANS, NPN, AEC-Q101, 2.2K/2.2K, SOT-323; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm; Resistor Ratio, R1 / R2:1(Ratio) RoHS Compliant: Yes

TRANS, NPN, AEC-Q101, 2.2K/2.2K, SOT-323; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm; Resistor Ratio, R1 / R2:1(Ratio) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 89Y7179
Product Name Trans, Npn, Aec-Q101, 2.2K/2.2K, Sot-323; Collector Emitter Voltage V(Br)Ceo Rohm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers