Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973552-DTC114EUAFRAT
Number of Pins: 3
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
REACH SVHC: Unknown
Collector Emitter Breakdown Voltage: 50 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 973552-DTC114EUAFRAT106 |
| Product Name | OEM Parts - OEM Parts (C - E) - DTC114EUAFRAT106 |