Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977417-DTC114EKAFRAT
Contact Plating: Copper, Silver, Tin
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Collector Emitter Voltage (VCEO): 10 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 977417-DTC114EKAFRAT146 |
| Product Name | OEM Parts - OEM Parts (C - E) - DTC114EKAFRAT146 |