ROHM Semiconductor USA, LLC Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Rohm DTC043ZMT2L

Description
DIGITAL TRANSISTOR, 50V, 0.1A; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1RoHS Compliant: Yes
Datasheet
Description
DIGITAL TRANSISTOR, 50V, 0.1A; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Rohm - 78AC6137 - Newark, An Avnet Company
Chicago, IL, United States
Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Rohm
78AC6137
Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Rohm 78AC6137
DIGITAL TRANSISTOR, 50V, 0.1A; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1RoHS Compliant: Yes

DIGITAL TRANSISTOR, 50V, 0.1A; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AC6137
Product Name Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Rohm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details