ROHM Semiconductor USA, LLC Custom Parts - Custom Parts (B - D) - DTA143ZUAFRAT106 DTA143ZUAFRAT106

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139853-DTA143ZUAFRA T106 Contact Plating: Copper, Silver, Tin Number of Pins: 3 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Element Configuration: Single Max Operating Temperature: 150 °C Collector Emitter Breakdown Voltage: -50 V Collector Emitter Voltage (VCEO): 10 V
Request a Quote
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139853-DTA143ZUAFRA T106 Contact Plating: Copper, Silver, Tin Number of Pins: 3 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Element Configuration: Single Max Operating Temperature: 150 °C Collector Emitter Breakdown Voltage: -50 V Collector Emitter Voltage (VCEO): 10 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - DTA143ZUAFRAT106 - 1139853-DTA143ZUAFRAT106 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - DTA143ZUAFRAT106
1139853-DTA143ZUAFRAT106
Custom Parts - Custom Parts (B - D) - DTA143ZUAFRAT106 1139853-DTA143ZUAFRAT106
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139853-DTA143ZUAFRA T106 Contact Plating: Copper, Silver, Tin Number of Pins: 3 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Element Configuration: Single Max Operating Temperature: 150 °C Collector Emitter Breakdown Voltage: -50 V Collector Emitter Voltage (VCEO): 10 V

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1139853-DTA143ZUAFRAT106
Contact Plating: Copper, Silver, Tin
Number of Pins: 3
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Element Configuration: Single
Max Operating Temperature: 150 °C
Collector Emitter Breakdown Voltage: -50 V
Collector Emitter Voltage (VCEO): 10 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1139853-DTA143ZUAFRAT106
Product Name Custom Parts - Custom Parts (B - D) - DTA143ZUAFRAT106
Unlock Full Specs
to access all available technical data