Manufacturer: Rohm Semiconductor
Win Source Part Number: 106416-DTA125TKAT146
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Single, Pre-Biased
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: TO-236-3, SC-59, SOT-23-3
Manufacturer Device Package: SMT3
Power - Max: 200mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: PNP - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 300mV @ 50μA, 500μA
Current - Collector Cutoff (Max): 500nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V
Frequency - Transition: 250MHz
Resistor - Base (R1) (Ohms): 200k
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 106416-DTA125TKAT146 |
| Product Name | Discrete Semiconductor Products |