ROHM Semiconductor USA, LLC Trans, Pnp, Aec-Q101, 2.2K/47K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm DTA123JEFRATL

Description
TRANS, PNP, AEC-Q101, 2.2K/47K, SOT-416; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 / R2:0.047(Ratio); RF RoHS Compliant: Yes
Datasheet
Description
TRANS, PNP, AEC-Q101, 2.2K/47K, SOT-416; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 / R2:0.047(Ratio); RF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trans, Pnp, Aec-Q101, 2.2K/47K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm - 89Y7166 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, Aec-Q101, 2.2K/47K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm
89Y7166
Trans, Pnp, Aec-Q101, 2.2K/47K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm 89Y7166
TRANS, PNP, AEC-Q101, 2.2K/47K, SOT-416; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 / R2:0.047(Ratio); RF RoHS Compliant: Yes

TRANS, PNP, AEC-Q101, 2.2K/47K, SOT-416; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 / R2:0.047(Ratio); RF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 89Y7166
Product Name Trans, Pnp, Aec-Q101, 2.2K/47K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details