Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF TRANSISTORS
LAPIS SEMICONDUCTOR
DN2540N5-G -- INTEGRATED CIRCUITS (ICS) - TRANSISTORS - MOSFETS
LAPIS Semiconductor
Integrated Circuits (ICs) - Transistors - MOSFETs
DN2540N5-G
Description
Integrated Circuits (ICs) - Transistors - MOSFETs
Shenzhen Shengyu Electronics Technology Limited
Done
Description
Integrated Circuits (ICs) - Transistors - MOSFETs
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
DN2540N5-G
Integrated Circuits (ICs) - Transistors - MOSFETs
DN2540N5-G
Integrated Circuits (ICs) - Transistors - MOSFETs
Integrated Circuits (ICs) - Transistors - MOSFETs
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
RF Transistors
Product Number
DN2540N5-G
Product Name
Integrated Circuits (ICs) - Transistors - MOSFETs
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
100V 36A MOSFET Transistor
AUIRF540ZSTRL
Specs
MOSFET Operating Mode
Enhancement
V
(BR)DSS
100 volts
P
D
92000 milliwatts
View Details
7
suppliers
Micross Components, Inc.
GaAs Fet Switches
KCB828
Specs
Operating Frequency
20 to 4000 MHz
View Details
Qorvo
0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
TGF3015-SM
Specs
Transistor Technology / Material
0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type
QFN
Power Gain
17 dB
View Details
3
suppliers
Rochester Electronics
TRANSISTORS - Transistors (BJT) - Single - 2SA1405E
2SA1405E
Specs
Package Type
SOT3
View Details