Manufacturer: Rohm Semiconductor
Win Source Part Number: 013791-DAN222MT2L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: VMD3
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 80V 100MA VMD3 Product overview: DAN222MT2L from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAN222MT2L can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 80V 100MA VMD3
DIODE ARRAY GP 80V 100MA VMD3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 013791-DAN222MT2L | 286-DAN222MT2L | DAN222MT2L | DAN222MT2L |
| Product Name | Diodes, Rectifiers - Arrays - DAN222MT2L | 80V 100MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Standard | |||
| Life Cycle Stage | Active | Removed | ||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | |
| VR | 80 volts | 80 volts | ||
| IR | 1.00E-4 mA | 1.00E-4 mA |