ROHM Semiconductor USA, LLC Switching Diode, 80V, Sot-323; Diode Configuration Rohm DAN217UFHT106

Description
SWITCHING DIODE, 80V, SOT-323; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm Max:4A;RoHS Compliant: Yes
Datasheet
Description
SWITCHING DIODE, 80V, SOT-323; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm Max:4A;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Diode, 80V, Sot-323; Diode Configuration Rohm - 78Y8011 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 80V, Sot-323; Diode Configuration Rohm
78Y8011
Switching Diode, 80V, Sot-323; Diode Configuration Rohm 78Y8011
SWITCHING DIODE, 80V, SOT-323; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm Max:4A;RoHS Compliant: Yes

SWITCHING DIODE, 80V, SOT-323; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm Max:4A;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 78Y8011
Product Name Switching Diode, 80V, Sot-323; Diode Configuration Rohm
Diode Applications Switching
RoHS Compliant RoHS
VF 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FF30 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 350 mA
View Details
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Zener Diodes - 1219591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details