ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - DAN217CT116 DAN217CT116

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 868221-DAN217CT116 Features: Diode Standard 80 V 100mA Surface Mount SMD3 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMD3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 868221-DAN217CT116 Features: Diode Standard 80 V 100mA Surface Mount SMD3 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMD3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - DAN217CT116 - 868221-DAN217CT116 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DAN217CT116
868221-DAN217CT116
Diodes, Rectifiers - Single - DAN217CT116 868221-DAN217CT116
Manufacturer: Rohm Semiconductor Win Source Part Number: 868221-DAN217CT116 Features: Diode Standard 80 V 100mA Surface Mount SMD3 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMD3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070

Manufacturer: Rohm Semiconductor
Win Source Part Number: 868221-DAN217CT116
Features: Diode Standard 80 V 100mA Surface Mount SMD3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SMD3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070

Buy Now
80V 100MA Diode and Rectifier - 280-DAN217CT116 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 100MA Diode and Rectifier
280-DAN217CT116
80V 100MA Diode and Rectifier 280-DAN217CT116
DIODE GEN PURP 80V 100MA SMD3 Product overview: DAN217CT116 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DAN217CT116 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 80V 100MA SMD3 Product overview: DAN217CT116 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DAN217CT116 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - DAN217CT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers - Single
DAN217CT116
Discrete Semiconductor Products - Diodes - Rectifiers - Single DAN217CT116
Discrete Semiconductor Products - Diodes - Rectifiers - Single

Discrete Semiconductor Products - Diodes - Rectifiers - Single

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 868221-DAN217CT116 280-DAN217CT116 DAN217CT116
Product Name Diodes, Rectifiers - Single - DAN217CT116 80V 100MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Diode Standard 80 V 100mA Surface Mount SMD3
Package Tape & Reel (TR) SMD3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data