DIODE ARRAY GP 80V 100MA EMD4 Product overview: DA227YT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DA227YT2R can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 013577-DA227YT2R
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: EMD4
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 80V 100MA EMD4
DIODE ARRAY GP 80V 100MA EMD4
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-DA227YT2R | 013577-DA227YT2R | 687-DA227YT2R | DA227YT2R |
| Product Name | 80V 100MA Diode and Rectifier | Diodes, Rectifiers - Arrays - DA227YT2R | DIODE ARRAY GP 80V 100MA EMD4 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | EMD4 | SC-75-4, SOT-543 | |
| RoHS Compliant | RoHS | RoHS | ||
| Tj | 150 C (302 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Standard | Standard | ||
| Life Cycle Stage | Active | Declining; Not For New Designs | Removed |