The DA227Y is a high-speed switching diode from ROHM Semiconductor USA, LLC, designed for applications requiring reliable performance. It has a maximum reverse voltage (VRM) of 80V and can handle a forward current (IFM) of up to 300mA, with a peak forward surge current (IFSM) capability of 4000mA for short durations. The diode features a low forward voltage drop of 1.2V at 100mA and a minimal reverse current of 0.1OºA at 70V, indicating efficient operation. This component is packaged in a small mold type and is suitable for high-speed switching applications. It is supplied in embossed tape with a reel size of 180mm and a taping width of 8mm, making it convenient for automated assembly processes. The DA227Y operates effectively within a junction temperature range of -55°C to 150°C and has a power dissipation rating of 150mW. Engineers considering this diode should note its high reliability and suitability for various electronic applications, particularly where space and efficiency are critical.
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1166309-DA227Y
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | DA227Y | 1166309-DA227Y |
| Product Name | Switching Diode | END - OF - LIFE - DA227Y |
| RoHS Compliant | RoHS |