ROHM Semiconductor USA, LLC Switching Diode DA221M

Description
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.
Request a Quote Datasheet
Description
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Diode - DA221M - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Switching Diode
DA221M
Switching Diode DA221M
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.

ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.

Supplier's Site Datasheet
20V 0.1A Diode and Rectifier - 286-DA221M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 0.1A Diode and Rectifier
286-DA221M
20V 0.1A Diode and Rectifier 286-DA221M
Switching diode Silicon epitaxial planar / Diode Switching 20V 0.1A 3-Pin VMD Product overview: DA221M from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 0.1A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DA221M can be used for catalog matching and distributor lookup.

Switching diode Silicon epitaxial planar / Diode Switching 20V 0.1A 3-Pin VMD Product overview: DA221M from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 0.1A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DA221M can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 250630-DA221M - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
250630-DA221M
Discrete Semiconductor Products 250630-DA221M
Manufacturer: Rohm Semiconductor Win Source Part Number: 250630-DA221M Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: DA221M Alternative Parts (Cross-Reference): DA221MT2L; Introduction Date: December 08, 2003 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 250630-DA221M
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: DA221M
Alternative Parts (Cross-Reference): DA221MT2L;
Introduction Date: December 08, 2003
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Diodes Rectifiers Diode Arrays
Product Number DA221M 286-DA221M 250630-DA221M
Product Name Switching Diode 20V 0.1A Diode and Rectifier Discrete Semiconductor Products
RoHS Compliant RoHS
VF 1 volts
IF 10000 mA
Unlock Full Specs
to access all available technical data