ROHM Semiconductor USA, LLC Custom Parts - Custom Parts (B - D) - DA204UFHT106 DA204UFHT106

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112340-DA204UFHT106 Packaging: Cut Tape Number of Terminals: 3 Forward Voltage: 1 V Forward Current: 100 mA Number of Pins: 3 Categories: Custom Parts Case / Package: SOT-323 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant REACH SVHC: No SVHC Max Repetitive Reverse Voltage (Vrrm): 20 V Max Operating Temperature: 150 °C Max Forward Surge Current (Ifsm): 300 mA
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112340-DA204UFHT106 Packaging: Cut Tape Number of Terminals: 3 Forward Voltage: 1 V Forward Current: 100 mA Number of Pins: 3 Categories: Custom Parts Case / Package: SOT-323 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant REACH SVHC: No SVHC Max Repetitive Reverse Voltage (Vrrm): 20 V Max Operating Temperature: 150 °C Max Forward Surge Current (Ifsm): 300 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - DA204UFHT106 - 1112340-DA204UFHT106 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - DA204UFHT106
1112340-DA204UFHT106
Custom Parts - Custom Parts (B - D) - DA204UFHT106 1112340-DA204UFHT106
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112340-DA204UFHT106 Packaging: Cut Tape Number of Terminals: 3 Forward Voltage: 1 V Forward Current: 100 mA Number of Pins: 3 Categories: Custom Parts Case / Package: SOT-323 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant REACH SVHC: No SVHC Max Repetitive Reverse Voltage (Vrrm): 20 V Max Operating Temperature: 150 °C Max Forward Surge Current (Ifsm): 300 mA

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1112340-DA204UFHT106
Packaging: Cut Tape
Number of Terminals: 3
Forward Voltage: 1 V
Forward Current: 100 mA
Number of Pins: 3
Categories: Custom Parts
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
REACH SVHC: No SVHC
Max Repetitive Reverse Voltage (Vrrm): 20 V
Max Operating Temperature: 150 °C
Max Forward Surge Current (Ifsm): 300 mA

Buy Now
Diode, Aec-Q101, Small Signal, Sot-323; Diode Configuration Rohm - 92Y2795 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, Small Signal, Sot-323; Diode Configuration Rohm
92Y2795
Diode, Aec-Q101, Small Signal, Sot-323; Diode Configuration Rohm 92Y2795
DIODE, AEC-Q101, SMALL SIGNAL, SOT-323; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):100mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, AEC-Q101, SMALL SIGNAL, SOT-323; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):100mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 1112340-DA204UFHT106 92Y2795
Product Name Custom Parts - Custom Parts (B - D) - DA204UFHT106 Diode, Aec-Q101, Small Signal, Sot-323; Diode Configuration Rohm
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS2-100-4000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
RF PIN Diode - CLA4602-240 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 15 volts
View Details