ROHM Semiconductor USA, LLC Optoelectronics -LED Indication - Discrete CSL1104WBDW1

Description
Manufacturer: Rohm Semiconductor Category: Optoelectronics -LED Indication - Discrete Series: CSL1104WBx Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: White Configuration: Independent Lens Color: Yellow Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric)
Request a Quote
Description
Manufacturer: Rohm Semiconductor Category: Optoelectronics -LED Indication - Discrete Series: CSL1104WBx Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: White Configuration: Independent Lens Color: Yellow Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSL1104WBDW1 is a white surface mount LED from Rohm Semiconductor, designed for applications such as switch backlighting, indicators, and function displays. It features a compact size of 1.6mm x 0.8mm x 0.55mm and utilizes a reflector type design for enhanced light directionality with a top view emission. The LED operates at a forward current of 20mA, providing a typical luminous intensity range of 1400 to 2200 millicandelas, with a forward voltage of 2.75V to 2.90V. The device has a wide viewing angle of 120 degrees and is rated for operation in temperatures from -40°C to +110°C. It is packaged in tape and reel format for ease of handling in automated assembly processes. The product is classified under moisture sensitivity level 3, indicating standard handling precautions are necessary.

Datasheet Summary
Powered by GS/AI

The CSL1104WBDW1 is a white surface mount LED from Rohm Semiconductor, designed for applications such as switch backlighting, indicators, and function displays. It features a compact size of 1.6mm x 0.8mm x 0.55mm and utilizes a reflector type design for enhanced light directionality with a top view emission. The LED operates at a forward current of 20mA, providing a typical luminous intensity range of 1400 to 2200 millicandelas, with a forward voltage of 2.75V to 2.90V. The device has a wide viewing angle of 120 degrees and is rated for operation in temperatures from -40°C to +110°C. It is packaged in tape and reel format for ease of handling in automated assembly processes. The product is classified under moisture sensitivity level 3, indicating standard handling precautions are necessary.

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics -LED Indication - Discrete - CSL1104WBDW1 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics -LED Indication - Discrete
CSL1104WBDW1
Optoelectronics -LED Indication - Discrete CSL1104WBDW1
Manufacturer: Rohm Semiconductor Category: Optoelectronics -LED Indication - Discrete Series: CSL1104WBx Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: White Configuration: Independent Lens Color: Yellow Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric)

Manufacturer: Rohm Semiconductor
Category: Optoelectronics -LED Indication - Discrete
Series: CSL1104WBx
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Color: White
Configuration: Independent
Lens Color: Yellow
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number CSL1104WBDW1
Product Name Optoelectronics -LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 205956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 2.13 inch (54 mm)
View Details
Infrared-Emitter HIS180smd-0 - HIS180smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details