ROHM Semiconductor USA, LLC Optoelectronics-LED Indication - Discrete CSL1104WBBW1

Description
Manufacturer: Rohm Semiconductor Category: Optoelectronics-LED Indication - Discrete Series: CSL1104WBx Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: White Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Size / Dimension: 1.60mm L x 0.80mm W Height (Max): 0.65mm
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Category: Optoelectronics-LED Indication - Discrete Series: CSL1104WBx Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: White Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Size / Dimension: 1.60mm L x 0.80mm W Height (Max): 0.65mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics-LED Indication - Discrete - CSL1104WBBW1 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics-LED Indication - Discrete
CSL1104WBBW1
Optoelectronics-LED Indication - Discrete CSL1104WBBW1
Manufacturer: Rohm Semiconductor Category: Optoelectronics-LED Indication - Discrete Series: CSL1104WBx Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: White Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Size / Dimension: 1.60mm L x 0.80mm W Height (Max): 0.65mm

Manufacturer: Rohm Semiconductor
Category: Optoelectronics-LED Indication - Discrete
Series: CSL1104WBx
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Color: White
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Size / Dimension: 1.60mm L x 0.80mm W
Height (Max): 0.65mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number CSL1104WBBW1
Product Name Optoelectronics-LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-C300-6 - HIS2000R-C300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024G-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details