ROHM Semiconductor USA, LLC Optoelectronics - LED Indication - Discrete CSL0901UT

Description
Win Source Part Number: 1371951-CSL0901UT Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: Rohm Semiconductor Series: CSL090x Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: CSL0901 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.60mm L x 0.80mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Height (Max): 1.34mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 280mcd Lens Style: Round with Domed Top Lens Size: 1.14mm Dia Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 620nm
Request a Quote Datasheet
Description
Win Source Part Number: 1371951-CSL0901UT Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: Rohm Semiconductor Series: CSL090x Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: CSL0901 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.60mm L x 0.80mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Height (Max): 1.34mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 280mcd Lens Style: Round with Domed Top Lens Size: 1.14mm Dia Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 620nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - CSL0901UT - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
CSL0901UT
Optoelectronics - LED Indication - Discrete CSL0901UT
Win Source Part Number: 1371951-CSL0901UT Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: Rohm Semiconductor Series: CSL090x Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: CSL0901 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.60mm L x 0.80mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Height (Max): 1.34mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 280mcd Lens Style: Round with Domed Top Lens Size: 1.14mm Dia Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 620nm

Win Source Part Number: 1371951-CSL0901UT
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Mfr: Rohm Semiconductor
Series: CSL090x
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Base Product Number: CSL0901
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 1.60mm L x 0.80mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Red
Height (Max): 1.34mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 280mcd
Lens Style: Round with Domed Top
Lens Size: 1.14mm Dia
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 620nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number CSL0901UT
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data