DIODE ZENER 3.9V 100MW VMN2M Product overview: CDZVT2R3.9B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZVT2R3.9B can be used for catalog matching and distributor lookup.
DIODE ZENER 3.9V 100MW VMN2M
ZENER DIODE, 3.9V, 0.1W, SOD-923; Zener Voltage Vz Typ:3.9V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZV Series; Automotive RoHS Compliant: Yes
DIODE ZENER 3.9V 100MW VMN2M
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-CDZVT2R3.9B | CDZVT2R3.9B | 69AC5666 | CDZVT2R3.9B | CDZVT2R3.9B |
| Product Name | 3.9V 100MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 3.9V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm | Single Zener Diodes | Zener Diodes |
| Package | Tape & Reel (TR) | VMN2M (SOD-923) | SOD-923 | 2-SMD, Flat Lead | VMN-2 |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 3.9 volts | 3.9 volts | 3.9 volts | 3.9 volts | |
| ZZT | 100 ohms | 100 ohms | 100 ohms | ||
| PD | 100 milliwatts | 100 milliwatts |