ROHM Semiconductor USA, LLC Diodes - Zener - Single - CDZVT2R11B CDZVT2R11B

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 866293-CDZVT2R11B Operating Temperature Range: 150°C Features: Zener Diode 11 V 100 mW - Surface Mount VMN2M Package: 2-SMD, Flat Lead Package: Reel - TR Mounting: Surface Mount Family Name: CDZVT2 Categories: Discrete Semiconductor Products Case / Package: VMN2M ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: CDZVT2R11BCT, CDZVT2R11BTR, CDZVT2R11BDKR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 866293-CDZVT2R11B Operating Temperature Range: 150°C Features: Zener Diode 11 V 100 mW - Surface Mount VMN2M Package: 2-SMD, Flat Lead Package: Reel - TR Mounting: Surface Mount Family Name: CDZVT2 Categories: Discrete Semiconductor Products Case / Package: VMN2M ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: CDZVT2R11BCT, CDZVT2R11BTR, CDZVT2R11BDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - CDZVT2R11B - 866293-CDZVT2R11B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CDZVT2R11B
866293-CDZVT2R11B
Diodes - Zener - Single - CDZVT2R11B 866293-CDZVT2R11B
Manufacturer: Rohm Semiconductor Win Source Part Number: 866293-CDZVT2R11B Operating Temperature Range: 150°C Features: Zener Diode 11 V 100 mW - Surface Mount VMN2M Package: 2-SMD, Flat Lead Package: Reel - TR Mounting: Surface Mount Family Name: CDZVT2 Categories: Discrete Semiconductor Products Case / Package: VMN2M ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: CDZVT2R11BCT, CDZVT2R11BTR, CDZVT2R11BDKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 866293-CDZVT2R11B
Operating Temperature Range: 150°C
Features: Zener Diode 11 V 100 mW - Surface Mount VMN2M
Package: 2-SMD, Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDZVT2
Categories: Discrete Semiconductor Products
Case / Package: VMN2M
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: CDZVT2R11BCT, CDZVT2R11BTR, CDZVT2R11BDKR

Buy Now Datasheet
11V 100MW Zener Diode - 287-CDZVT2R11B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11V 100MW Zener Diode
287-CDZVT2R11B
11V 100MW Zener Diode 287-CDZVT2R11B
DIODE ZENER 11V 100MW VMN2M Product overview: CDZVT2R11B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZVT2R11B can be used for catalog matching and distributor lookup.

DIODE ZENER 11V 100MW VMN2M Product overview: CDZVT2R11B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZVT2R11B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE ZENER 11V 100MW VMN2M - 687-CDZVT2R11B - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 11V 100MW VMN2M
687-CDZVT2R11B
DIODE ZENER 11V 100MW VMN2M 687-CDZVT2R11B
DIODE ZENER 11V 100MW VMN2M

DIODE ZENER 11V 100MW VMN2M

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - CDZVT2R11B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
CDZVT2R11B
Discrete Semiconductor Products - Diodes - Zener CDZVT2R11B
DIODE ZENER 11V 100MW VMN2M

DIODE ZENER 11V 100MW VMN2M

Supplier's Site
Single Zener Diodes - CDZVT2R11B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
CDZVT2R11B
Single Zener Diodes CDZVT2R11B
DIODE ZENER 11V 100MW VMN2M

DIODE ZENER 11V 100MW VMN2M

Supplier's Site Datasheet
Zener Diode, 11V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm - 81AC4560 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 11V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm
81AC4560
Zener Diode, 11V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm 81AC4560
ZENER DIODE, 11V, 0.1W, SOD-923; Zener Voltage Vz Typ:11V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZV Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 11V, 0.1W, SOD-923; Zener Voltage Vz Typ:11V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZV Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CDZVT2R11B
Zener Diodes CDZVT2R11B
Zener Diodes Zener Diode

Zener Diodes Zener Diode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 866293-CDZVT2R11B 287-CDZVT2R11B 687-CDZVT2R11B CDZVT2R11B CDZVT2R11B 81AC4560 CDZVT2R11B
Product Name Diodes - Zener - Single - CDZVT2R11B 11V 100MW Zener Diode DIODE ZENER 11V 100MW VMN2M Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diode, 11V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm Zener Diodes
Package VMN2M Tape & Reel (TR) 2-SMD, Flat Lead VMN2M (SOD-923) 2-SMD, Flat Lead SOD-923 VMN-2
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
RoHS Compliant RoHS RoHS RoHS
VZ 11 volts 11 volts 11 volts 11 volts 11 volts
ZZT 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data