ROHM Semiconductor USA, LLC Diodes - Zener - Single - CDZT2RA10B CDZT2RA10B

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971046-CDZT2RA10B Categories: Diodes - Zener - Single Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant
Request a Quote
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971046-CDZT2RA10B Categories: Diodes - Zener - Single Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - CDZT2RA10B - 971046-CDZT2RA10B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CDZT2RA10B
971046-CDZT2RA10B
Diodes - Zener - Single - CDZT2RA10B 971046-CDZT2RA10B
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971046-CDZT2RA10B Categories: Diodes - Zener - Single Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971046-CDZT2RA10B
Categories: Diodes - Zener - Single
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant

Buy Now
Automotive 9.99V 100mW Zener Diode - 295-CDZT2RA10B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 9.99V 100mW Zener Diode
295-CDZT2RA10B
Automotive 9.99V 100mW Zener Diode 295-CDZT2RA10B
Diode Zener Single 9.99V 2% 100mW Automotive 2-Pin VMN T/R Product overview: CDZT2RA10B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 9.99V, 100mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 9.99V, 100mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CDZT2RA10B can be used for catalog matching and distributor lookup.

Diode Zener Single 9.99V 2% 100mW Automotive 2-Pin VMN T/R Product overview: CDZT2RA10B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 9.99V, 100mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 9.99V, 100mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CDZT2RA10B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 971046-CDZT2RA10B 295-CDZT2RA10B
Product Name Diodes - Zener - Single - CDZT2RA10B Automotive 9.99V 100mW Zener Diode
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4476 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52H-B24,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 1659757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Smb
Pin Count 2
RoHS Compliant RoHS
View Details