The CDZ3.9B is a Zener diode from ROHM Semiconductor USA, LLC, designed for voltage regulation applications. It features a power dissipation rating of 100 mW and operates within a junction temperature range of -55°C to 150°C. The Zener voltage for this part is specified between 3.890 V and 4.160 V, with a maximum reverse current of 1000 µA at a test current of 5 mA. The diode is packaged in a small mold type and is supplied in embossed tape with a reel size of 180 mm and a taping width of 8 mm. The basic ordering unit is 8000 pieces. This component is suitable for applications requiring high reliability and compact size.
ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | CDZ3.9B |
| Product Name | Zener Diode |
| Package | SOD-923 |
| Pin Count | 2 |
| RoHS Compliant | RoHS |