250mW, 9.1V, SOT-23, Auto Zener Diode
250mW, 9.1V, SOT-23, Auto Zener Diode
250mW, 9.1V, SOT-23, Auto Zener Diode
Zener Diode 9.1V 250mW ±6.04% Surface Mount SOT-23
Zener Diode 9.1V 250mW ±6.04% Surface Mount SOT-23
Zener Diode 9.1V 250mW ±6.04% Surface Mount SOT-23
250MW, 9.1V, SOT-23, AUTOMOTIVE
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 2224341 | 846-BZX84C9V1LYFHT116DKR-ND | BZX84C9V1LYFHT116 |
| Product Name | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOT23; SOT-23 | SOT23; SOT-23 | |
| RoHS Compliant | RoHS | ||
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Life Cycle Stage | Active |