250mW, 8.2V, SOT-23, Auto Zener Diode
250mW, 8.2V, SOT-23, Auto Zener Diode
250mW, 8.2V, SOT-23, Auto Zener Diode
Zener Diode 8.2V 250mW ±6.1% Surface Mount SOT-23
Zener Diode 8.2V 250mW ±6.1% Surface Mount SOT-23
ZENER DIODE, 8.2V, 0.25W, SOT-23 ROHS COMPLIANT: YES
250MW, 3.6V, SOT-23, AUTOMOTIVE
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 2224338 | 846-BZX84C8V2LYFHT116TR-ND | 82AH1477 | BZX84C8V2LYFHT116 |
| Product Name | Zener Diodes | Single Zener Diodes | Zener Diode, 8.2V, 0.25W, Sot-23 Rohs Compliant Rohm | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOT23; SOT-23 | SOT23; SOT-23 | ||
| RoHS Compliant | RoHS | RoHS | ||
| Tj | 150 C (302 F) | 150 C (302 F) | ||
| Life Cycle Stage | Active |