ROHM Semiconductor USA, LLC Single Zener Diodes BZX84C8V2LFHT116

Description
Zener Diode 8.2V 250mW ±6.1% Surface Mount SSD3
Request a Quote Datasheet
Description
Zener Diode 8.2V 250mW ±6.1% Surface Mount SSD3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84C8V2LFHT116TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C8V2LFHT116TR-ND
Single Zener Diodes BZX84C8V2LFHT116TR-ND
Zener Diode 8.2V 250mW ±6.1% Surface Mount SSD3

Zener Diode 8.2V 250mW ±6.1% Surface Mount SSD3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C8V2LFHT116 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C8V2LFHT116
Discrete Semiconductor Products - Diodes - Zener BZX84C8V2LFHT116
DIODE ZENER 8.2V 250MW SSD3

DIODE ZENER 8.2V 250MW SSD3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C8V2LFHT116
Zener Diodes BZX84C8V2LFHT116
Zener Diodes 7.7-8.7V 5mA SOT-23; SOT-23

Zener Diodes 7.7-8.7V 5mA SOT-23; SOT-23

Buy Now Datasheet
Zener Diode, Aec-Q101, 8.2V, Sot-23; Zener Voltage Vz Typ Rohm - 06AC5949 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 8.2V, Sot-23; Zener Voltage Vz Typ Rohm
06AC5949
Zener Diode, Aec-Q101, 8.2V, Sot-23; Zener Voltage Vz Typ Rohm 06AC5949
ZENER DIODE, AEC-Q101, 8.2V, SOT-23; Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 8.2V, SOT-23; Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C8V2LFHT116TR-ND BZX84C8V2LFHT116 BZX84C8V2LFHT116 06AC5949
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, Aec-Q101, 8.2V, Sot-23; Zener Voltage Vz Typ Rohm
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package SSD3 SOT-23-3 SOT23; SOT-23
VZ 8.2 volts 8.2 volts
ZZT 15 ohms
Unlock Full Specs
to access all available technical data