Zener Diode 7.5V 250mW ±6% Surface Mount SOT-23
Zener Diode 7.5V 250mW ±6% Surface Mount SOT-23
250mW, 7.5V, SOT-23, Auto Zener Diode
250mW, 7.5V, SOT-23, Auto Zener Diode
250mW, 7.5V, SOT-23, Auto Zener Diode
250MW, 3.6V, SOT-23, AUTOMOTIVE
ZENER DIODE, 7.5V, 0.25W, SOT-23 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-BZX84C7V5LYFHT116TR-ND | 2224333 | BZX84C7V5LYFHT116 | 82AH1475 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 7.5V, 0.25W, Sot-23 Rohs Compliant Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | ||
| Package | SOT23; SOT-23 | SOT23; SOT-23 | ||
| RoHS Compliant | RoHS | RoHS | ||
| Life Cycle Stage | Active |