BZX84C7V5LY is a Zener diode designed for voltage regulation applications, featuring a power dissipation rating of 250 mW. It operates at a Zener voltage of 7.5 V, with a typical reverse current of 1 µA at 5 V. The dynamic impedance is specified at a maximum of 15 Ω when tested at a Zener current of 5 mA. The diode is housed in a compact SOT-23 package, making it suitable for space-constrained designs. It has a wide operating temperature range, with a junction temperature limit of 150 °C and a storage temperature range from -65 °C to 150 °C. The product is packaged in embossed tape with a quantity of 3000 pieces per reel, facilitating automated assembly processes.
BZX84C7V5LY is Zener Diode ideal for voltage regulation. Very common package SOT-23 and high productive efficiency help your design better.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | BZX84C7V5LY |
| Product Name | 250mW, 7.5V, SOT-23, Zener Diode (BZX84C series) |
| Package | SSD3M |