250mW, 6.8V, SOT-23, Auto Zener Diode
250mW, 6.8V, SOT-23, Auto Zener Diode
250mW, 6.8V, SOT-23, Auto Zener Diode
Zener Diode 6.8V 250mW ±5.88% Surface Mount SOT-23
Zener Diode 6.8V 250mW ±5.88% Surface Mount SOT-23
Zener Diode 6.8V 250mW ±5.88% Surface Mount SOT-23
250MW, 6.8V, SOT-23, AUTOMOTIVE
250MW, 6.8V, SOT-23, AUTOMOTIVE
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Diodes |
| Product Number | 2224328 | 846-BZX84C6V8LYFHT116CT-ND | BZX84C6V8LYFHT116 | BZX84C6V8LYFHT116 |
| Product Name | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | SOT23; SOT-23 | SOT23; SOT-23 | ||
| RoHS Compliant | RoHS | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Life Cycle Stage | Active |