ROHM Semiconductor USA, LLC 6.2V 250MW Zener Diode BZX84C6V2LT116

Description
DIODE ZENER 6.2V 250MW SSD3 Product overview: BZX84C6V2LT116 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C6V2LT116 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 6.2V 250MW SSD3 Product overview: BZX84C6V2LT116 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C6V2LT116 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.2V 250MW Zener Diode - 287-BZX84C6V2LT116 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 250MW Zener Diode
287-BZX84C6V2LT116
6.2V 250MW Zener Diode 287-BZX84C6V2LT116
DIODE ZENER 6.2V 250MW SSD3 Product overview: BZX84C6V2LT116 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C6V2LT116 can be used for catalog matching and distributor lookup.

DIODE ZENER 6.2V 250MW SSD3 Product overview: BZX84C6V2LT116 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C6V2LT116 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 846-BZX84C6V2LT116CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-BZX84C6V2LT116CT-ND
Single Zener Diodes 846-BZX84C6V2LT116CT-ND
Zener Diode 6.2V 250mW ±6.45% Surface Mount SSD3

Zener Diode 6.2V 250mW ±6.45% Surface Mount SSD3

Buy Now Datasheet
Single Zener Diodes - 846-BZX84C6V2LT116TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-BZX84C6V2LT116TR-ND
Single Zener Diodes 846-BZX84C6V2LT116TR-ND
Zener Diode 6.2V 250mW ±6.45% Surface Mount SSD3

Zener Diode 6.2V 250mW ±6.45% Surface Mount SSD3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367692-BZX84C6V2LT116 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367692-BZX84C6V2LT116
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367692-BZX84C6V2LT116
Win Source Part Number: 1367692-BZX84C6V2LT1 16 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Not For New Designs Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SSD3 Base Product Number: BZX84 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±6.45% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 3 µA @ 4 V Power - Max: 250 mW Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 10 Ohms

Win Source Part Number: 1367692-BZX84C6V2LT116
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SSD3
Base Product Number: BZX84
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±6.45%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 3 µA @ 4 V
Power - Max: 250 mW
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 10 Ohms

Buy Now Datasheet
Zener Diode, 6.2V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm - 81AC4523 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 6.2V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm
81AC4523
Zener Diode, 6.2V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm 81AC4523
ZENER DIODE, 6.2V, 0.25W, SOT-23; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 6.2V, 0.25W, SOT-23; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C6V2LT116
Zener Diodes BZX84C6V2LT116
Zener Diodes

Zener Diodes

Buy Now Datasheet
Single Zener Diodes - BZX84C6V2LT116 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C6V2LT116
Single Zener Diodes BZX84C6V2LT116
DIODE ZENER 6.2V 250MW SSD3

DIODE ZENER 6.2V 250MW SSD3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C6V2LT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C6V2LT116
Discrete Semiconductor Products - Diodes - Zener BZX84C6V2LT116
DIODE ZENER 6.2V 250MW SSD3

DIODE ZENER 6.2V 250MW SSD3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX84C6V2LT116 846-BZX84C6V2LT116CT-ND 1367692-BZX84C6V2LT116 81AC4523 BZX84C6V2LT116 BZX84C6V2LT116 BZX84C6V2LT116
Product Name 6.2V 250MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diode, 6.2V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SSD3
RoHS Compliant RoHS RoHS
VZ 6.2 volts 6.2 volts 6.2 volts 6.2 volts 6.2 volts
ZZT 10 ohms 10 ohms 10 ohms 10 ohms
PD 250 milliwatts 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1709024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4464 - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details
Voltage regulator diodes - BZT52H-B51,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers