ROHM Semiconductor USA, LLC Single Zener Diodes BZX84C5V6LT116

Description
Zener Diode 5.6V 250mW ±7.14% Surface Mount SSD3
Request a Quote Datasheet
Description
Zener Diode 5.6V 250mW ±7.14% Surface Mount SSD3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84C5V6LT116CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C5V6LT116CT-ND
Single Zener Diodes BZX84C5V6LT116CT-ND
Zener Diode 5.6V 250mW ±7.14% Surface Mount SSD3

Zener Diode 5.6V 250mW ±7.14% Surface Mount SSD3

Buy Now Datasheet
Single Zener Diodes - BZX84C5V6LT116TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C5V6LT116TR-ND
Single Zener Diodes BZX84C5V6LT116TR-ND
Zener Diode 5.6V 250mW ±7.14% Surface Mount SSD3

Zener Diode 5.6V 250mW ±7.14% Surface Mount SSD3

Buy Now Datasheet
5.6V 250MW Zener Diode - 287-BZX84C5V6LT116 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 250MW Zener Diode
287-BZX84C5V6LT116
5.6V 250MW Zener Diode 287-BZX84C5V6LT116
DIODE ZENER 5.6V 250MW SSD3 Product overview: BZX84C5V6LT116 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C5V6LT116 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 250MW SSD3 Product overview: BZX84C5V6LT116 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C5V6LT116 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84C5V6LT116 - 865363-BZX84C5V6LT116 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C5V6LT116
865363-BZX84C5V6LT116
Diodes - Zener - Single - BZX84C5V6LT116 865363-BZX84C5V6LT116
Manufacturer: Rohm Semiconductor Win Source Part Number: 865363-BZX84C5V6LT11 6 Operating Temperature Range: 150°C (TJ) Features: Zener Diode 5.6 V 250 mW ±7.14% Surface Mount SSD3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Not For New Designs Family Name: BZX84 Categories: Discrete Semiconductor Products Case / Package: SSD3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84C5V6LT116CT, BZX84C5V6LT116DKR, BZX84C5V6LT116TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 865363-BZX84C5V6LT116
Operating Temperature Range: 150°C (TJ)
Features: Zener Diode 5.6 V 250 mW ±7.14% Surface Mount SSD3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BZX84
Categories: Discrete Semiconductor Products
Case / Package: SSD3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX84C5V6LT116CT, BZX84C5V6LT116DKR, BZX84C5V6LT116TR

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C5V6LT116
Zener Diodes BZX84C5V6LT116
Zener Diodes ZENER DIODE FOR VOLTAGE REGULA

Zener Diodes ZENER DIODE FOR VOLTAGE REGULA

Buy Now
Zener Diode, 5.6V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm - 72AC5090 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5.6V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm
72AC5090
Zener Diode, 5.6V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm 72AC5090
ZENER DIODE, 5.6V, 0.25W, SOT-23; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 5.6V, 0.25W, SOT-23; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C5V6LT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C5V6LT116
Discrete Semiconductor Products - Diodes - Zener BZX84C5V6LT116
DIODE ZENER 5.6V 250MW SSD3

DIODE ZENER 5.6V 250MW SSD3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C5V6LT116CT-ND 287-BZX84C5V6LT116 865363-BZX84C5V6LT116 BZX84C5V6LT116 72AC5090 BZX84C5V6LT116
Product Name Single Zener Diodes 5.6V 250MW Zener Diode Diodes - Zener - Single - BZX84C5V6LT116 Zener Diodes Zener Diode, 5.6V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm Discrete Semiconductor Products - Diodes - Zener
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F) 150 C (302 F)
Package Tape & Reel (TR) SSD3 SOT-23-3 SOT23; SOT-23 SSD3
RoHS Compliant RoHS RoHS
VZ 5.6 volts 5.6 volts 5.6 volts
ZZT 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data