Zener Diode 4.7V 250mW ±6.38% Surface Mount SSD3
Zener Diode 4.7V 250mW ±6.38% Surface Mount SSD3
DIODE ZENER 4.7V 250MW SSD3
ZENER DIODE, 4.7V, 0.25W, SOT-23; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Automotive RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-BZX84C4V7LT116TR-ND | BZX84C4V7LT116 | BZX84C4V7LT116 | 81AC4521 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 4.7V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |
| Life Cycle Stage | Active | |||
| Package | SSD3 | SOT-23-3 | SOT23; SOT-23 | |
| VZ | 4.7 volts | 4.7 volts | ||
| ZZT | 80 ohms |