Zener Diode 3.6V 250mW ±5.56% Surface Mount SOT-23
Zener Diode 3.6V 250mW ±5.56% Surface Mount SOT-23
250mW, 3.6V, SOT-23, Zener Diode
250mW, 3.6V, SOT-23, Zener Diode
250mW, 3.6V, SOT-23, Zener Diode
250MW, 3.6V, SOT-23, ZENER DIODE
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-BZX84C3V6LYT116TR-ND | 2224301 | BZX84C3V6LYT116 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Package | SOT23; SOT-23 | SOT23; SOT-23 | |
| RoHS Compliant | RoHS | ||
| Life Cycle Stage | Active |