Zener Diode 3.6V 250mW ±5.56% Surface Mount SSD3
Zener Diode 3.6V 250mW ±5.56% Surface Mount SSD3
DIODE ZENER 3.6V 250MW SSD3
DIODE ZENER 3.6V 250MW SSD3
ZENER DIODE, 3.6V, 0.25W, SOT-23; Zener Voltage Vz Typ:3.6V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Automotive RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-BZX84C3V6LT116CT-ND | BZX84C3V6LT116 | BZX84C3V6LT116 | BZX84C3V6LT116 | 81AC4516 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes | Zener Diode, 3.6V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |
| Life Cycle Stage | Active | ||||
| Package | SSD3 | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | SOT-23-3 | SOT23; SOT-23 | |
| VZ | 3.6 volts | 3.6 volts | 3.6 volts | ||
| ZZT | 90 ohms | 90 ohms |