ROHM Semiconductor USA, LLC Single Zener Diodes BZX84C3V0LFHT116

Description
Zener Diode 3V 250mW ±6.67% Surface Mount SSD3
Request a Quote Datasheet
Description
Zener Diode 3V 250mW ±6.67% Surface Mount SSD3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84C3V0LFHT116TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C3V0LFHT116TR-ND
Single Zener Diodes BZX84C3V0LFHT116TR-ND
Zener Diode 3V 250mW ±6.67% Surface Mount SSD3

Zener Diode 3V 250mW ±6.67% Surface Mount SSD3

Buy Now Datasheet
Single Zener Diodes - BZX84C3V0LFHT116CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C3V0LFHT116CT-ND
Single Zener Diodes BZX84C3V0LFHT116CT-ND
Zener Diode 3V 250mW ±6.67% Surface Mount SSD3

Zener Diode 3V 250mW ±6.67% Surface Mount SSD3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C3V0LFHT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C3V0LFHT116
Discrete Semiconductor Products - Diodes - Zener BZX84C3V0LFHT116
DIODE ZENER 3V 250MW SSD3

DIODE ZENER 3V 250MW SSD3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C3V0LFHT116
Zener Diodes BZX84C3V0LFHT116
Zener Diodes 2.8-3.2V 250mW SOT-23 5mA

Zener Diodes 2.8-3.2V 250mW SOT-23 5mA

Buy Now Datasheet
Zener Diode, Aec-Q101, 3V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm - 27AC1252 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 3V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm
27AC1252
Zener Diode, Aec-Q101, 3V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm 27AC1252
ZENER DIODE, AEC-Q101, 3V, 0.25W, SOT-23; Zener Voltage Vz Typ:3V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 3V, 0.25W, SOT-23; Zener Voltage Vz Typ:3V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C3V0LFHT116TR-ND BZX84C3V0LFHT116 BZX84C3V0LFHT116 27AC1252
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, Aec-Q101, 3V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package SSD3 SOT-23-3 SOT23; SOT-23
VZ 3 volts 3 volts
ZZT 95 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4487 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Dual Zener diodes - BZB84-C8V2,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Zener Diodes - 7384976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details