Zener Diode 33V 250mW ±6.06% Surface Mount SSD3
Zener Diodes 31-35V 250mW SOT-23 2mA
ZENER DIODE, AEC-Q101, 33V, 0.25W, SOT23; Zener Voltage Vz Typ:33V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive RoHS Compliant: Yes
DIODE ZENER 33V 250MW SSD3
DIODE ZENER 33V 250MW SSD3
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84C33VLFHT116TR-ND | BZX84C33VLFHT116 | 27AC1256 | BZX84C33VLFHT116 | BZX84C33VLFHT116 |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diode, Aec-Q101, 33V, 0.25W, Sot23; Zener Voltage Vz Typ Rohm | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | 150 C (302 F) | |
| Package | SOT-23-3 | SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | SSD3 | |
| Pin Count | 3 | ||||
| RoHS Compliant | RoHS | ||||
| VZ | 33 volts | 33 volts | 33 volts |