ROHM Semiconductor USA, LLC Zener Diode, 2.4V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm BZX84C2V4LT116

Description
ZENER DIODE, 2.4V, 0.25W, SOT-23; Zener Voltage Vz Typ:2.4V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Automotive RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 2.4V, 0.25W, SOT-23; Zener Voltage Vz Typ:2.4V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Automotive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 2.4V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm - 73AC9768 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.4V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm
73AC9768
Zener Diode, 2.4V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm 73AC9768
ZENER DIODE, 2.4V, 0.25W, SOT-23; Zener Voltage Vz Typ:2.4V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 2.4V, 0.25W, SOT-23; Zener Voltage Vz Typ:2.4V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 73AC9768
Product Name Zener Diode, 2.4V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm
Package SOT23; SOT-23
Pin Count 3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data