Zener Diode 27V 250mW ±7.04% Surface Mount SOT-23
Zener Diode 27V 250mW ±7.04% Surface Mount SOT-23
Zener Diode 27V 250mW ±7.04% Surface Mount SOT-23
250MW, 27V, SOT-23, ZENER DIODE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 846-BZX84C27VLYT116DKR-ND | BZX84C27VLYT116 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) |
| Life Cycle Stage | Active | |
| Package | SOT23; SOT-23 |