ROHM Semiconductor USA, LLC Single Zener Diodes BZX84C27VLFHT116

Description
Zener Diode 27V 250mW ±7.04% Surface Mount SSD3
Request a Quote Datasheet
Description
Zener Diode 27V 250mW ±7.04% Surface Mount SSD3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84C27VLFHT116TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C27VLFHT116TR-ND
Single Zener Diodes BZX84C27VLFHT116TR-ND
Zener Diode 27V 250mW ±7.04% Surface Mount SSD3

Zener Diode 27V 250mW ±7.04% Surface Mount SSD3

Buy Now Datasheet
Single Zener Diodes - BZX84C27VLFHT116CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C27VLFHT116CT-ND
Single Zener Diodes BZX84C27VLFHT116CT-ND
Zener Diode 27V 250mW ±7.04% Surface Mount SSD3

Zener Diode 27V 250mW ±7.04% Surface Mount SSD3

Buy Now Datasheet
Zener Diode, Aec-Q101, 27V, 0.25W, Sot23; Zener Voltage Vz Typ Rohm - 27AC1251 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 27V, 0.25W, Sot23; Zener Voltage Vz Typ Rohm
27AC1251
Zener Diode, Aec-Q101, 27V, 0.25W, Sot23; Zener Voltage Vz Typ Rohm 27AC1251
ZENER DIODE, AEC-Q101, 27V, 0.25W, SOT23; Zener Voltage Vz Typ:27V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 27V, 0.25W, SOT23; Zener Voltage Vz Typ:27V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C27VLFHT116 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C27VLFHT116
Discrete Semiconductor Products - Diodes - Zener BZX84C27VLFHT116
DIODE ZENER 27V 250MW SSD3

DIODE ZENER 27V 250MW SSD3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C27VLFHT116
Zener Diodes BZX84C27VLFHT116
Zener Diodes 25.1-28.9V 250mW SOT-23 2mA

Zener Diodes 25.1-28.9V 250mW SOT-23 2mA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C27VLFHT116TR-ND 27AC1251 BZX84C27VLFHT116 BZX84C27VLFHT116
Product Name Single Zener Diodes Zener Diode, Aec-Q101, 27V, 0.25W, Sot23; Zener Voltage Vz Typ Rohm Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj 150 C (302 F) ? to 150 C (? to 302 F) 150 C (302 F)
Package SOT23; SOT-23 SSD3 SOT-23-3
Pin Count 3
RoHS Compliant RoHS
VZ 27 volts 27 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4492US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - 1N4749A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1658834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details