Zener Diode 22V 250mW ±5.68% Surface Mount SOT-23
Zener Diode 22V 250mW ±5.68% Surface Mount SOT-23
ZENER DIODE, 22V, 0.25W, SOT-23 ROHS COMPLIANT: YES
250MW, 22V, SOT-23, ZENER DIODE
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-BZX84C22VLYT116CT-ND | 82AH1444 | BZX84C22VLYT116 |
| Product Name | Single Zener Diodes | Zener Diode, 22V, 0.25W, Sot-23 Rohs Compliant Rohm | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| RoHS Compliant | RoHS | ||
| Life Cycle Stage | Active | ||
| Package | SOT23; SOT-23 |