Zener Diode 20V 250mW ±6% Surface Mount SSD3
DIODE ZENER 20V 250MW SSD3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-BZX84C20VLT116TR-ND | BZX84C20VLT116 | BZX84C20VLT116 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Package | SOT-23-3 | SSD3 | |
| Life Cycle Stage | Active |