Zener Diode 20V 250mW ±6% Surface Mount SSD3
Zener Diodes 18.8-21.2V 250mW SOT-23 5mA
DIODE ZENER 20V 250MW SSD3
DIODE ZENER 20V 250MW SSD3
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84C20VLFHT116TR-ND | BZX84C20VLFHT116 | BZX84C20VLFHT116 | BZX84C20VLFHT116 |
| Product Name | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Package | SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | SSD3 | |
| VZ | 20 volts | 20 volts |