250mW, 18V, SOT-23, Auto Zener Diode
250mW, 18V, SOT-23, Auto Zener Diode
250mW, 18V, SOT-23, Auto Zener Diode
Zener Diode 18V 250mW ±6.39% Surface Mount SOT-23
Zener Diode 18V 250mW ±6.39% Surface Mount SOT-23
Zener Diode 18V 250mW ±6.39% Surface Mount SOT-23
ZENER DIODE, 18V, 0.25W, SOT-23 ROHS COMPLIANT: YES
250MW, 18V, SOT-23, AUTOMOTIVE Z
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 2224246P | 846-BZX84C18VLYFHT116TR-ND | 82AH1435 | BZX84C18VLYFHT116 |
| Product Name | Zener Diodes | Single Zener Diodes | Zener Diode, 18V, 0.25W, Sot-23 Rohs Compliant Rohm | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOT23; SOT-23 | SOT23; SOT-23 | ||
| RoHS Compliant | RoHS | RoHS | ||
| Tj | 150 C (302 F) | 150 C (302 F) | ||
| Life Cycle Stage | Active |