Zener Diode 18V 250mW ±6.39% Surface Mount SSD3
Zener Diode 18V 250mW ±6.39% Surface Mount SSD3
ZENER DIODE, 18V, 0.25W, SOT-23; Zener Voltage Vz Typ:18V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Automotive RoHS Compliant: Yes
BZX84C18VL IS ZENER DIODE FOR VO
DIODE ZENER 18V 250MW SSD3
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-BZX84C18VLT116CT-ND | 81AC4508 | 687-BZX84C18VLT116 | BZX84C18VLT116 |
| Product Name | Single Zener Diodes | Zener Diode, 18V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm | BZX84C18VL IS ZENER DIODE FOR VO | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | 150 C (302 F) |
| Package | SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | SSD3 | |
| Pin Count | 3 | |||
| RoHS Compliant | RoHS | RoHS | ||
| VZ | 18 volts | 18 volts |