ROHM Semiconductor USA, LLC Zener Diode, 16V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm BZX84C16VLT116

Description
ZENER DIODE, 16V, 0.25W, SOT-23; Zener Voltage Vz Typ:16V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Automotive RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 16V, 0.25W, SOT-23; Zener Voltage Vz Typ:16V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Automotive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 16V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm - 81AC4507 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 16V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm
81AC4507
Zener Diode, 16V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm 81AC4507
ZENER DIODE, 16V, 0.25W, SOT-23; Zener Voltage Vz Typ:16V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 16V, 0.25W, SOT-23; Zener Voltage Vz Typ:16V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 81AC4507
Product Name Zener Diode, 16V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm
Package SOT23; SOT-23
Pin Count 3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4469 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-C68J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 7513159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details