Zener Diode 13V 250mW ±6.54% Surface Mount SOT-23
Zener Diode 13V 250mW ±6.54% Surface Mount SOT-23
250MW, 13V, SOT-23, ZENER DIODE Product overview: BZX84C13VLYT116 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 250MW, 13V, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 250MW, 13V, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C13VLYT116 can be used for catalog matching and distributor lookup.
Win Source Part Number: 964452-BZX84C13VLYT1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±6.54%
Power - Max: 250 mW
Current - Reverse Leakage @ Vr: 100 nA @ 8 V
Voltage - Zener (Nom) (Vz): 13 V
Impedance (Max) (Zzt): 30 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Rohm Semiconductor
Other Names: 846-BZX84C13VLYT116D
250MW, 13V, SOT-23, ZENER DIODE
ZENER DIODE, 13V, 0.25W, SOT-23 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-BZX84C13VLYT116CT-ND | 287-BZX84C13VLYT116 | 964452-BZX84C13VLYT116 | BZX84C13VLYT116 | 82AH1430 |
| Product Name | Single Zener Diodes | 250MW 13V SOT-23 Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 13V, 0.25W, Sot-23 Rohs Compliant Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Package | Tape & Reel (TR) | TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | ||
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 13 volts | 13 volts | 13 volts |