ROHM Semiconductor USA, LLC 13V 250MW Zener Diode BZX84C13VLT116

Description
DIODE ZENER 13V 250MW SSD3 Product overview: BZX84C13VLT116 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C13VLT116 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 13V 250MW SSD3 Product overview: BZX84C13VLT116 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C13VLT116 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13V 250MW Zener Diode - 287-BZX84C13VLT116 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 250MW Zener Diode
287-BZX84C13VLT116
13V 250MW Zener Diode 287-BZX84C13VLT116
DIODE ZENER 13V 250MW SSD3 Product overview: BZX84C13VLT116 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C13VLT116 can be used for catalog matching and distributor lookup.

DIODE ZENER 13V 250MW SSD3 Product overview: BZX84C13VLT116 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C13VLT116 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84C13VLT116 - 805249-BZX84C13VLT116 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C13VLT116
805249-BZX84C13VLT116
Diodes - Zener - Single - BZX84C13VLT116 805249-BZX84C13VLT116
Manufacturer: Rohm Semiconductor Win Source Part Number: 805249-BZX84C13VLT11 6 Packaging: Reel Mounting Style: SMD Tolerance: ±6.54% Power - Max: 250mW Voltage - Zener (Nom) (Vz): 13V Supplier Device Package: SSD3 Temperature Range - Operating: 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 30 Ohms Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 100nA at 8V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 805249-BZX84C13VLT116
Packaging: Reel
Mounting Style: SMD
Tolerance: ±6.54%
Power - Max: 250mW
Voltage - Zener (Nom) (Vz): 13V
Supplier Device Package: SSD3
Temperature Range - Operating: 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 30 Ohms
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 100nA at 8V

Buy Now
Single Zener Diodes - 846-BZX84C13VLT116TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-BZX84C13VLT116TR-ND
Single Zener Diodes 846-BZX84C13VLT116TR-ND
Zener Diode 13V 250mW ±6.54% Surface Mount SSD3

Zener Diode 13V 250mW ±6.54% Surface Mount SSD3

Buy Now Datasheet
Single Zener Diodes - 846-BZX84C13VLT116CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-BZX84C13VLT116CT-ND
Single Zener Diodes 846-BZX84C13VLT116CT-ND
Zener Diode 13V 250mW ±6.54% Surface Mount SSD3

Zener Diode 13V 250mW ±6.54% Surface Mount SSD3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C13VLT116
Zener Diodes BZX84C13VLT116
Zener Diodes

Zener Diodes

Buy Now Datasheet
Zener Diode, 13V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm - 81AC4505 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 13V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm
81AC4505
Zener Diode, 13V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm 81AC4505
ZENER DIODE, 13V, 0.25W, SOT-23; Zener Voltage Vz Typ:13V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 13V, 0.25W, SOT-23; Zener Voltage Vz Typ:13V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C13VLT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C13VLT116
Discrete Semiconductor Products - Diodes - Zener BZX84C13VLT116
DIODE ZENER 13V 250MW SSD3

DIODE ZENER 13V 250MW SSD3

Supplier's Site
Single Zener Diodes - BZX84C13VLT116 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C13VLT116
Single Zener Diodes BZX84C13VLT116
DIODE ZENER 13V 250MW SSD3

DIODE ZENER 13V 250MW SSD3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX84C13VLT116 805249-BZX84C13VLT116 846-BZX84C13VLT116TR-ND BZX84C13VLT116 81AC4505 BZX84C13VLT116 BZX84C13VLT116
Product Name 13V 250MW Zener Diode Diodes - Zener - Single - BZX84C13VLT116 Single Zener Diodes Zener Diodes Zener Diode, 13V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape & Reel (TR) SOT-23-3 SOT23; SOT-23 SSD3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
RoHS Compliant RoHS RoHS
VZ 13 volts 13 volts 13 volts 13 volts 13 volts
ZZT 30 ohms 30 ohms 30 ohms 30 ohms
PD 250 milliwatts 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1827185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sod-923
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B62X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers