ROHM Semiconductor USA, LLC Single Zener Diodes BZX84C13VLFHT116

Description
Zener Diode 13.25V 250mW ±6.42% Surface Mount SSD3
Request a Quote Datasheet
Description
Zener Diode 13.25V 250mW ±6.42% Surface Mount SSD3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84C13VLFHT116TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C13VLFHT116TR-ND
Single Zener Diodes BZX84C13VLFHT116TR-ND
Zener Diode 13.25V 250mW ±6.42% Surface Mount SSD3

Zener Diode 13.25V 250mW ±6.42% Surface Mount SSD3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C13VLFHT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C13VLFHT116
Discrete Semiconductor Products - Diodes - Zener BZX84C13VLFHT116
DIODE ZENER 13.25V 250MW SSD3

DIODE ZENER 13.25V 250MW SSD3

Supplier's Site
Zener Diode, Aec-Q101, 13V, 0.25W, Sot23; Zener Voltage Vz Typ Rohm - 27AC1241 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 13V, 0.25W, Sot23; Zener Voltage Vz Typ Rohm
27AC1241
Zener Diode, Aec-Q101, 13V, 0.25W, Sot23; Zener Voltage Vz Typ Rohm 27AC1241
ZENER DIODE, AEC-Q101, 13V, 0.25W, SOT23; Zener Voltage Vz Typ:13V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 13V, 0.25W, SOT23; Zener Voltage Vz Typ:13V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C13VLFHT116
Zener Diodes BZX84C13VLFHT116
Zener Diodes 12.4-14.1V 250mW SOT-23 5mA

Zener Diodes 12.4-14.1V 250mW SOT-23 5mA

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C13VLFHT116TR-ND BZX84C13VLFHT116 27AC1241 BZX84C13VLFHT116
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, Aec-Q101, 13V, 0.25W, Sot23; Zener Voltage Vz Typ Rohm Zener Diodes
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package SSD3 SOT23; SOT-23 SOT-23-3
VZ 13.25 volts 13 volts
ZZT 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1690768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C39,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers