Zener Diode 12V 250mW ±5.42% Surface Mount SSD3
Zener Diode 12V 250mW ±5.42% Surface Mount SSD3
DIODE ZENER 12V 250MW SSD3
ZENER DIODE, 12V, 0.25W, SOT-23; Zener Voltage Vz Typ:12V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Automotive RoHS Compliant: Yes
DIODE ZENER 12V 250MW SSD3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-BZX84C12VLT116CT-ND | BZX84C12VLT116 | 81AC4504 | BZX84C12VLT116 | BZX84C12VLT116 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 12V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm | Single Zener Diodes | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |
| Life Cycle Stage | Active | ||||
| Package | SSD3 | SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | SOT-23-3 | |
| VZ | 12 volts | 12 volts | 12 volts | ||
| ZZT | 25 ohms | 25 ohms |