ROHM Semiconductor USA, LLC 12.05V 250MW Zener Diode BZX84C12VLFHT116

Description
DIODE ZENER 12.05V 250MW SSD3 Product overview: BZX84C12VLFHT116 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12.05V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12.05V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C12VLFHT116 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 12.05V 250MW SSD3 Product overview: BZX84C12VLFHT116 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12.05V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12.05V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C12VLFHT116 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12.05V 250MW Zener Diode - 287-BZX84C12VLFHT116 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12.05V 250MW Zener Diode
287-BZX84C12VLFHT116
12.05V 250MW Zener Diode 287-BZX84C12VLFHT116
DIODE ZENER 12.05V 250MW SSD3 Product overview: BZX84C12VLFHT116 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12.05V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12.05V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C12VLFHT116 can be used for catalog matching and distributor lookup.

DIODE ZENER 12.05V 250MW SSD3 Product overview: BZX84C12VLFHT116 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12.05V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12.05V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C12VLFHT116 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX84C12VLFHT116TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C12VLFHT116TR-ND
Single Zener Diodes BZX84C12VLFHT116TR-ND
Zener Diode 12.05V 250mW ±5.39% Surface Mount SSD3

Zener Diode 12.05V 250mW ±5.39% Surface Mount SSD3

Buy Now Datasheet
Single Zener Diodes - BZX84C12VLFHT116CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C12VLFHT116CT-ND
Single Zener Diodes BZX84C12VLFHT116CT-ND
Zener Diode 12.05V 250mW ±5.39% Surface Mount SSD3

Zener Diode 12.05V 250mW ±5.39% Surface Mount SSD3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324509-BZX84C12VLFHT116 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324509-BZX84C12VLFHT116
Discrete Semiconductor Products - Diodes - Zener - Single 1324509-BZX84C12VLFHT116
Manufacturer: Rohm Semiconductor Win Source Part Number: 1324509-BZX84C12VLFH T116 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5.39% Power - Max: 250 mW Current - Reverse Leakage @ Vr: 100 nA @ 8 V Voltage - Zener (Nom) (Vz): 12.05 V Impedance (Max) (Zzt): 25 Ohms Supplier Device Package: SSD3 Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84C12VLFHT116DKR, BZX84C12VLFHT116CT,B ZX84C12VLFHT116TR Base Product Number: BZX84 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324509-BZX84C12VLFHT116
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5.39%
Power - Max: 250 mW
Current - Reverse Leakage @ Vr: 100 nA @ 8 V
Voltage - Zener (Nom) (Vz): 12.05 V
Impedance (Max) (Zzt): 25 Ohms
Supplier Device Package: SSD3
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX84C12VLFHT116DKR,BZX84C12VLFHT116CT,BZX84C12VLFHT116TR
Base Product Number: BZX84
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C12VLFHT116 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C12VLFHT116
Discrete Semiconductor Products - Diodes - Zener BZX84C12VLFHT116
DIODE ZENER 12.05V 250MW SSD3

DIODE ZENER 12.05V 250MW SSD3

Supplier's Site
Single Zener Diodes - BZX84C12VLFHT116 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C12VLFHT116
Single Zener Diodes BZX84C12VLFHT116
DIODE ZENER 12.05V 250MW SSD3

DIODE ZENER 12.05V 250MW SSD3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C12VLFHT116
Zener Diodes BZX84C12VLFHT116
Zener Diodes 11.4-12.7V 250mW SOT-23 5mA

Zener Diodes 11.4-12.7V 250mW SOT-23 5mA

Buy Now Datasheet
Zener Diode, Aec-Q101, 12V, 0.25W, Sot23; Zener Voltage Vz Typ Rohm - 27AC1239 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 12V, 0.25W, Sot23; Zener Voltage Vz Typ Rohm
27AC1239
Zener Diode, Aec-Q101, 12V, 0.25W, Sot23; Zener Voltage Vz Typ Rohm 27AC1239
ZENER DIODE, AEC-Q101, 12V, 0.25W, SOT23; Zener Voltage Vz Typ:12V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 12V, 0.25W, SOT23; Zener Voltage Vz Typ:12V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX84C12VLFHT116 BZX84C12VLFHT116TR-ND 1324509-BZX84C12VLFHT116 BZX84C12VLFHT116 BZX84C12VLFHT116 BZX84C12VLFHT116 27AC1239
Product Name 12.05V 250MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes Zener Diode, Aec-Q101, 12V, 0.25W, Sot23; Zener Voltage Vz Typ Rohm
Package Tape & Reel (TR) TO-236-3, SC-59, SOT-23-3; SC-59 SSD3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT-23-3 SOT23; SOT-23
RoHS Compliant RoHS RoHS RoHS
VZ 12 volts 12.05 volts 12.05 volts 12.05 volts 12 volts
ZZT 25 ohms 25 ohms 25 ohms 25 ohms
PD 250 milliwatts 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB984-C15,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 1220290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4470 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details